Atmel Corporation END - OF - LIFE - ATA6660 ATA6660

Description
Manufacturer: Atmel Win Source Part Number: 1149076-ATA6660 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1149076-ATA6660 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - ATA6660 - 1149076-ATA6660 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATA6660
1149076-ATA6660
END - OF - LIFE - ATA6660 1149076-ATA6660
Manufacturer: Atmel Win Source Part Number: 1149076-ATA6660 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149076-ATA6660
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1149076-ATA6660
Product Name END - OF - LIFE - ATA6660
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details