Microchip Technology, Inc. LIN System Basis Chip Including 3.3V Voltage Regulator and Wake-Input ATA663232

Description
The Microchip ATA663232 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator (3.3V/85mA) and a high voltage wake-input. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663232 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a short-circuited LIN bus. The voltage regulator is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. Additional Features ISO 26262 FuSa Ready Supply voltage up to 40V Operating voltage VS = 5V to 28V Sleep mode: typically 9μA Silent mode: typically 47μA Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA MLC (multi-layer ceramic) capacitor with 0Ohm ESR Normal, fail-safe, and silent mode: VCC = 3.3V ±2% Sleep mode: VCC is switched off VCC undervoltage detection with internal reset (NRES_int) Voltage regulator is short-circuit and over-temperature protected LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2 Wake-up capability via LIN bus (100μs dominant) and WKin pin (100μs low level) Wake-up source recognition TXD time-out timer Bus pin is over-temperature and short-circuit protected versus GND and battery Advanced EMC and ESD performance Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Interference and damage protection according to ISO7637 AEC-Q100 and AEC-Q006 Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset Voltage Monitoring (VS, VCC) TXD Dominant Timeout Overtemperature Detection
Datasheet
Description
The Microchip ATA663232 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator (3.3V/85mA) and a high voltage wake-input. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663232 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a short-circuited LIN bus. The voltage regulator is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. Additional Features ISO 26262 FuSa Ready Supply voltage up to 40V Operating voltage VS = 5V to 28V Sleep mode: typically 9μA Silent mode: typically 47μA Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA MLC (multi-layer ceramic) capacitor with 0Ohm ESR Normal, fail-safe, and silent mode: VCC = 3.3V ±2% Sleep mode: VCC is switched off VCC undervoltage detection with internal reset (NRES_int) Voltage regulator is short-circuit and over-temperature protected LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2 Wake-up capability via LIN bus (100μs dominant) and WKin pin (100μs low level) Wake-up source recognition TXD time-out timer Bus pin is over-temperature and short-circuit protected versus GND and battery Advanced EMC and ESD performance Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Interference and damage protection according to ISO7637 AEC-Q100 and AEC-Q006 Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset Voltage Monitoring (VS, VCC) TXD Dominant Timeout Overtemperature Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including 3.3V Voltage Regulator and Wake-Input - ATA663232 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including 3.3V Voltage Regulator and Wake-Input
ATA663232
LIN System Basis Chip Including 3.3V Voltage Regulator and Wake-Input ATA663232
The Microchip ATA663232 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator (3.3V/85mA) and a high voltage wake-input. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663232 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a short-circuited LIN bus. The voltage regulator is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. Additional Features ISO 26262 FuSa Ready Supply voltage up to 40V Operating voltage VS = 5V to 28V Sleep mode: typically 9μA Silent mode: typically 47μA Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA MLC (multi-layer ceramic) capacitor with 0Ohm ESR Normal, fail-safe, and silent mode: VCC = 3.3V ±2% Sleep mode: VCC is switched off VCC undervoltage detection with internal reset (NRES_int) Voltage regulator is short-circuit and over-temperature protected LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2 Wake-up capability via LIN bus (100μs dominant) and WKin pin (100μs low level) Wake-up source recognition TXD time-out timer Bus pin is over-temperature and short-circuit protected versus GND and battery Advanced EMC and ESD performance Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Interference and damage protection according to ISO7637 AEC-Q100 and AEC-Q006 Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset Voltage Monitoring (VS, VCC) TXD Dominant Timeout Overtemperature Detection

The Microchip ATA663232 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator (3.3V/85mA) and a high voltage wake-input. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663232 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a short-circuited LIN bus.

The voltage regulator is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage.

Additional Features

  • ISO 26262 FuSa Ready
  • Supply voltage up to 40V
  • Operating voltage VS = 5V to 28V
  • Sleep mode: typically 9μA
  • Silent mode: typically 47μA
  • Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA
  • MLC (multi-layer ceramic) capacitor with 0Ohm ESR
  • Normal, fail-safe, and silent mode: VCC = 3.3V ±2%
  • Sleep mode: VCC is switched off
  • VCC undervoltage detection with internal reset (NRES_int)
  • Voltage regulator is short-circuit and over-temperature protected
  • LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2
  • Wake-up capability via LIN bus (100μs dominant) and WKin pin (100μs low level)
  • Wake-up source recognition
  • TXD time-out timer
  • Bus pin is over-temperature and short-circuit protected versus GND and battery
  • Advanced EMC and ESD performance
  • Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3”
  • Interference and damage protection according to ISO7637
  • AEC-Q100 and AEC-Q006
  • Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
  • Built-in Safety Features
    • Power-on Reset
    • Voltage Monitoring (VS, VCC)
    • TXD Dominant Timeout
    • Overtemperature Detection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number ATA663232
Product Name LIN System Basis Chip Including 3.3V Voltage Regulator and Wake-Input
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1689543 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck converter
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Power Management - Specialized - 296-46287-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details