ATA663232-GBQW -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Microchip Technology, Inc.
Interface - Drivers, Receivers, Transceivers
ATA663232-GBQW
Description
LINTRX+3.3V 85MA LDO
-
Lingto Electronic Limited
Datasheet
Description
LINTRX+3.3V 85MA LDO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ATA663232-GBQW |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
700 to 2200 MHz
View Details
Technology
GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details