Microchip Technology, Inc. LIN System Basis Chip Including 3.3V Voltage Regulator and NRES-Output ATA663231

Description
The Microchip ATA663231 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator with 3.3V/85mA. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663231 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a shorted LIN bus. The voltage regulator is a fully integrated low-drop regulator working down to a supply voltage of 2.3V with best-in-class current consumption in linear mode (2V VS<5V) with less than 170µA. This enables storing data within the MCU during system shutdown even in case of an unexpected power supply interruption. The device is available in DFN8 package with wettable flanks and pin assignment according to OEM hardware requirements for LIN-, CAN-, and Flexray- interfaces, rev. 1.3. Additional Features ISO 26262 FuSa Ready Supply voltage up to 40V Operating voltage VS = 5V to 28V Sleep mode: typically 9μA Silent mode: typically 47μA Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA MLC (multi-layer ceramic) capacitor with 0Ohm ESR Normal, fail-safe, and silent mode: VCC = 3.3V ±2% Sleep mode: VCC is switched off VCC undervoltage detection with open drain reset output (NRES, 4ms reset time) Voltage regulator is short-circuit and over-temperature protected LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2 Wake-up capability via LIN bus (100μs dominant) Wake-up source recognition TXD time-out timer Bus pin is over-temperature and short-circuit protected versus GND and battery Advanced EMC and ESD performance Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Interference and damage protection according to ISO7637 AEC-Q100 and AEC-Q006 Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset Voltage Monitoring (VS, VCC) TXD Dominant Timeout Overtemperature Detection
Datasheet
Description
The Microchip ATA663231 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator with 3.3V/85mA. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663231 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a shorted LIN bus. The voltage regulator is a fully integrated low-drop regulator working down to a supply voltage of 2.3V with best-in-class current consumption in linear mode (2V VS<5V) with less than 170µA. This enables storing data within the MCU during system shutdown even in case of an unexpected power supply interruption. The device is available in DFN8 package with wettable flanks and pin assignment according to OEM hardware requirements for LIN-, CAN-, and Flexray- interfaces, rev. 1.3. Additional Features ISO 26262 FuSa Ready Supply voltage up to 40V Operating voltage VS = 5V to 28V Sleep mode: typically 9μA Silent mode: typically 47μA Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA MLC (multi-layer ceramic) capacitor with 0Ohm ESR Normal, fail-safe, and silent mode: VCC = 3.3V ±2% Sleep mode: VCC is switched off VCC undervoltage detection with open drain reset output (NRES, 4ms reset time) Voltage regulator is short-circuit and over-temperature protected LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2 Wake-up capability via LIN bus (100μs dominant) Wake-up source recognition TXD time-out timer Bus pin is over-temperature and short-circuit protected versus GND and battery Advanced EMC and ESD performance Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Interference and damage protection according to ISO7637 AEC-Q100 and AEC-Q006 Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset Voltage Monitoring (VS, VCC) TXD Dominant Timeout Overtemperature Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including 3.3V Voltage Regulator and NRES-Output - ATA663231 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including 3.3V Voltage Regulator and NRES-Output
ATA663231
LIN System Basis Chip Including 3.3V Voltage Regulator and NRES-Output ATA663231
The Microchip ATA663231 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator with 3.3V/85mA. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663231 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a shorted LIN bus. The voltage regulator is a fully integrated low-drop regulator working down to a supply voltage of 2.3V with best-in-class current consumption in linear mode (2V VS<5V) with less than 170µA. This enables storing data within the MCU during system shutdown even in case of an unexpected power supply interruption. The device is available in DFN8 package with wettable flanks and pin assignment according to OEM hardware requirements for LIN-, CAN-, and Flexray- interfaces, rev. 1.3. Additional Features ISO 26262 FuSa Ready Supply voltage up to 40V Operating voltage VS = 5V to 28V Sleep mode: typically 9μA Silent mode: typically 47μA Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA MLC (multi-layer ceramic) capacitor with 0Ohm ESR Normal, fail-safe, and silent mode: VCC = 3.3V ±2% Sleep mode: VCC is switched off VCC undervoltage detection with open drain reset output (NRES, 4ms reset time) Voltage regulator is short-circuit and over-temperature protected LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2 Wake-up capability via LIN bus (100μs dominant) Wake-up source recognition TXD time-out timer Bus pin is over-temperature and short-circuit protected versus GND and battery Advanced EMC and ESD performance Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Interference and damage protection according to ISO7637 AEC-Q100 and AEC-Q006 Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset Voltage Monitoring (VS, VCC) TXD Dominant Timeout Overtemperature Detection

The Microchip ATA663231 system basis chip is a fully integrated LIN transceiver, designed according to the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, with a low-drop voltage regulator with 3.3V/85mA. The combination of voltage regulator and bus transceiver makes it possible to develop simple but powerful slave nodes in LIN bus systems. Microchip ATA663231 is designed to handle the low-speed data communication in vehicles (for example, in convenience electronics). Improved slope control at the LIN driver ensures secure data communication up to 20Kbaud. The bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or a shorted LIN bus. The voltage regulator is a fully integrated low-drop regulator working down to a supply voltage of 2.3V with best-in-class current consumption in linear mode (2V<VVS<5V) with less than 170µA. This enables storing data within the MCU during system shutdown even in case of an unexpected power supply interruption. The device is available in DFN8 package with wettable flanks and pin assignment according to OEM hardware requirements for LIN-, CAN-, and Flexray- interfaces, rev. 1.3.

Additional Features

  • ISO 26262 FuSa Ready
  • Supply voltage up to 40V
  • Operating voltage VS = 5V to 28V
  • Sleep mode: typically 9μA
  • Silent mode: typically 47μA
  • Very low current consumption at low supply voltages (2V < VS < 5.5V): typically 130μA
  • MLC (multi-layer ceramic) capacitor with 0Ohm ESR
  • Normal, fail-safe, and silent mode: VCC = 3.3V ±2%
  • Sleep mode: VCC is switched off
  • VCC undervoltage detection with open drain reset output (NRES, 4ms reset time)
  • Voltage regulator is short-circuit and over-temperature protected
  • LIN physical layer according to LIN 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2
  • Wake-up capability via LIN bus (100μs dominant)
  • Wake-up source recognition
  • TXD time-out timer
  • Bus pin is over-temperature and short-circuit protected versus GND and battery
  • Advanced EMC and ESD performance
  • Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3”
  • Interference and damage protection according to ISO7637
  • AEC-Q100 and AEC-Q006
  • Package: VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
  • Built-in Safety Features
    • Power-on Reset
    • Voltage Monitoring (VS, VCC)
    • TXD Dominant Timeout
    • Overtemperature Detection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number ATA663231
Product Name LIN System Basis Chip Including 3.3V Voltage Regulator and NRES-Output
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
View Details
Voltage Controllers - 1900000 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; μmax
IOUT 10 amps
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details