Manufacturer: Microchip Technology
Win Source Part Number: 844400-ATA663203-GBQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Switching Regulator IC Positive Fixed 5V 1 Output 120mA 8-VDFN Exposed Pad
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Family Name: ATA663203
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC REG 5V 120MA 8VDFN Product overview: ATA663203-GBQW from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 120MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ATA663203-GBQW can be used for catalog matching and distributor lookup.
Switching Regulator IC Positive Fixed 5V 1 Output 120mA 8-VDFN Exposed Pad
IC REG 5V
IC REG 5V 120MA 8VDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 844400-ATA663203-GBQW | 739-ATA663203-GBQW | ATA663203-GBQW | ATA663203-GBQW | ATA663203-GBQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ATA663203-GBQW | 5V 120MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-VDFN (3x3) | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |