Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ATA663201-GBQW

Description
Win Source Part Number: 1352598-ATA663201-GB QW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Base Product Number: ATA663201 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 3.3V Current - Output: 120mA Number of Outputs: 1 Voltage - Input (Min): 5V Synchronous Rectifier: No
Request a Quote Datasheet
Description
Win Source Part Number: 1352598-ATA663201-GB QW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Base Product Number: ATA663201 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 3.3V Current - Output: 120mA Number of Outputs: 1 Voltage - Input (Min): 5V Synchronous Rectifier: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1352598-ATA663201-GBQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1352598-ATA663201-GBQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1352598-ATA663201-GBQW
Win Source Part Number: 1352598-ATA663201-GB QW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VDFN (3x3) Base Product Number: ATA663201 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 3.3V Current - Output: 120mA Number of Outputs: 1 Voltage - Input (Min): 5V Synchronous Rectifier: No

Win Source Part Number: 1352598-ATA663201-GBQW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (3x3)
Base Product Number: ATA663201
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 120mA
Number of Outputs: 1
Voltage - Input (Min): 5V
Synchronous Rectifier: No

Buy Now Datasheet
Singapore, Singapore
3.3V 120MA Voltage Regulator IC
739-ATA663201-GBQW
3.3V 120MA Voltage Regulator IC 739-ATA663201-GBQW
IC REG 3.3V 120MA 8VDFN Product overview: ATA663201-GBQW from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 120MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ATA663201-GBQW can be used for catalog matching and distributor lookup.

IC REG 3.3V 120MA 8VDFN Product overview: ATA663201-GBQW from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 120MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ATA663201-GBQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ATA663201-GBQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ATA663201-GBQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ATA663201-GBQW
IC REG 3.3V 120MA 8VDFN

IC REG 3.3V 120MA 8VDFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ATA663201-GBQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ATA663201-GBQW
PMIC - Voltage Regulators - DC DC Switching Regulators ATA663201-GBQW
IC REG 3.3V LDO

IC REG 3.3V LDO

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ATA663201-GBQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ATA663201-GBQW
Voltage Regulators - DC DC Switching Regulators ATA663201-GBQW
Switching Regulator IC Positive Fixed 3.3V 1 Output 120mA 8-VDFN Exposed Pad

Switching Regulator IC Positive Fixed 3.3V 1 Output 120mA 8-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1352598-ATA663201-GBQW 739-ATA663201-GBQW ATA663201-GBQW ATA663201-GBQW ATA663201-GBQW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 3.3V 120MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 8-VDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1347163-A8670EESTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel
View Details
5 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQX-0.8/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
4 suppliers