Microchip Technology, Inc. LIN System Basis Chip Including 5V Voltage Regulator and Watchdog ATA6630

Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 5.0V/50mA output and a window watchdog. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663454
Datasheet
Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 5.0V/50mA output and a window watchdog. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663454
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including 5V Voltage Regulator and Watchdog - ATA6630 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including 5V Voltage Regulator and Watchdog
ATA6630
LIN System Basis Chip Including 5V Voltage Regulator and Watchdog ATA6630
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 5.0V/50mA output and a window watchdog. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663454

Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 5.0V/50mA output and a window watchdog. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption.

Please consider this device ATA663454

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number ATA6630
Product Name LIN System Basis Chip Including 5V Voltage Regulator and Watchdog
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908014P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX82016DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details