Microchip Technology, Inc. LIN System Basis Chip Including 5V Voltage Regulator and Watchdog, High- speed mode ATA6628

Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with high-speed mode up to 115 KBaud, a low-drop voltage regulator for 3.3V/50mA output, and a window watchdog. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663431
Datasheet
Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with high-speed mode up to 115 KBaud, a low-drop voltage regulator for 3.3V/50mA output, and a window watchdog. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663431
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including 5V Voltage Regulator and Watchdog, High- speed mode - ATA6628 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including 5V Voltage Regulator and Watchdog, High- speed mode
ATA6628
LIN System Basis Chip Including 5V Voltage Regulator and Watchdog, High- speed mode ATA6628
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with high-speed mode up to 115 KBaud, a low-drop voltage regulator for 3.3V/50mA output, and a window watchdog. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663431

Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with high-speed mode up to 115 KBaud, a low-drop voltage regulator for 3.3V/50mA output, and a window watchdog. The voltage regulator is able to source 50mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems. The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption.

Please consider this device ATA663431

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number ATA6628
Product Name LIN System Basis Chip Including 5V Voltage Regulator and Watchdog, High- speed mode
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details