Microchip Technology, Inc. LIN System Basis Chip including 5V Voltage Regulator and Watchdog ATA6624C

Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663454
Datasheet
Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663454
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip including 5V Voltage Regulator and Watchdog - ATA6624C - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip including 5V Voltage Regulator and Watchdog
ATA6624C
LIN System Basis Chip including 5V Voltage Regulator and Watchdog ATA6624C
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663454

Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption.

Please consider this device ATA663454

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number ATA6624C
Product Name LIN System Basis Chip including 5V Voltage Regulator and Watchdog
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412869P - RS Components, Ltd.
Specs
Regulator Category Switching; Low Dropout Voltage
IOUT 0.3000 amps
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details