Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1 ATA6624C-PGQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019976-ATA6624C-PGQ W-1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019976-ATA6624C-PGQ W-1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1 - 1019976-ATA6624C-PGQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1
1019976-ATA6624C-PGQW-1
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1 1019976-ATA6624C-PGQW-1
Manufacturer: Microchip Technology Win Source Part Number: 1019976-ATA6624C-PGQ W-1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1019976-ATA6624C-PGQW-1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN-EP (5x5)
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1 - 100549-ATA6624C-PGQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1
100549-ATA6624C-PGQW-1
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1 100549-ATA6624C-PGQW-1
Manufacturer: Microchip Technology Win Source Part Number: 100549-ATA6624C-PGQW -1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 100549-ATA6624C-PGQW-1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN-EP (5x5)
Supply Voltage - Operating: 5 V to 27 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1019976-ATA6624C-PGQW-1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6624C-PGQW-1
Package Type Other; 20-QFN-EP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Current Regulation/Management - AD8210YRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
IOUT 0.0050 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
VQFN Power Management IC - 750-ASP1211-A80DT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers