Atmel Corporation Interface - Interface - Drivers, Receivers, Transceivers - ATA6624-PGQW 19 ATA6624-PGQW 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 113021-ATA6624-PGQW 19 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 113021-ATA6624-PGQW 19 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624-PGQW 19 - 113021-ATA6624-PGQW 19 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624-PGQW 19
113021-ATA6624-PGQW 19
Interface - Interface - Drivers, Receivers, Transceivers - ATA6624-PGQW 19 113021-ATA6624-PGQW 19
Manufacturer: Microchip Technology Win Source Part Number: 113021-ATA6624-PGQW 19 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 113021-ATA6624-PGQW 19
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-QFN-EP (5x5)
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 113021-ATA6624-PGQW 19
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6624-PGQW 19
Package Type Other; 20-QFN-EP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24088DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details