Microchip Technology, Inc. LIN System Basis Chip Including 3.3V Voltage Regulator and Watchdog ATA6622C

Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663431
Datasheet
Description
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663431
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System Basis Chip Including 3.3V Voltage Regulator and Watchdog - ATA6622C - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System Basis Chip Including 3.3V Voltage Regulator and Watchdog
ATA6622C
LIN System Basis Chip Including 3.3V Voltage Regulator and Watchdog ATA6622C
Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption. Please consider this device ATA663431

Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with a low-drop voltage regulator for 3.3V/50mA output and window watchdog. It interfaces the LIN protocol handler and the physical layer and features advanced EMI and ESD performance.The voltage regulator is able to source 50 mA, but the output current can be boosted by using an external NPN transistor. This chip combination makes it possible to develop inexpensive, simple, yet powerful slave and master nodes for LIN-bus systems.The device is designed to handle low-speed data communication in vehicles and in convenience electronics. Improved slope control at the LIN-driver ensures secure data communication up to 20kBaud. Sleep mode (voltage regulator switched off) and silent mode (communication off; VCC voltage on) features guarantee minimal current consumption.

Please consider this device ATA663431

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number ATA6622C
Product Name LIN System Basis Chip Including 3.3V Voltage Regulator and Watchdog
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900183 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details