Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGPW ATA6622C-PGPW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019971-ATA6622C-PGP W Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019971-ATA6622C-PGP W Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGPW - 1019971-ATA6622C-PGPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGPW
1019971-ATA6622C-PGPW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGPW 1019971-ATA6622C-PGPW
Manufacturer: Microchip Technology Win Source Part Number: 1019971-ATA6622C-PGP W Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019971-ATA6622C-PGPW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-QFN-EP (5x5)
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1019971-ATA6622C-PGPW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGPW
Package Type Other; 20-QFN-EP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A8519KETTR-R-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 1.5 amps
IQ 0.0060 amps
View Details