Microchip Technology, Inc. OEM Parts - OEM Parts (A - B) - ATA6614P-PLQW ATA6614P-PLQW

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989015-ATA6614P-PLQW Mounting: SMD (SMT) Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -45 °C Max Supply Voltage: 27 V Min Supply Voltage: 5 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989015-ATA6614P-PLQW Mounting: SMD (SMT) Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -45 °C Max Supply Voltage: 27 V Min Supply Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ATA6614P-PLQW - 989015-ATA6614P-PLQW - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ATA6614P-PLQW
989015-ATA6614P-PLQW
OEM Parts - OEM Parts (A - B) - ATA6614P-PLQW 989015-ATA6614P-PLQW
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989015-ATA6614P-PLQW Mounting: SMD (SMT) Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -45 °C Max Supply Voltage: 27 V Min Supply Voltage: 5 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989015-ATA6614P-PLQW
Mounting: SMD (SMT)
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: VQFN EP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -45 °C
Max Supply Voltage: 27 V
Min Supply Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989015-ATA6614P-PLQW
Product Name OEM Parts - OEM Parts (A - B) - ATA6614P-PLQW
Unlock Full Specs
to access all available technical data