Atmel Corporation PMIC - PMIC - Lighting, Ballast Controllers - ATA6140-TBQY ATA6140-TBQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 136992-ATA6140-TBQY Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Current - Output Source/Sink: 170mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 33 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 136992-ATA6140-TBQY Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Current - Output Source/Sink: 170mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 33 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - ATA6140-TBQY
ATA6140-TBQY
PMIC - PMIC - Lighting, Ballast Controllers - ATA6140-TBQY ATA6140-TBQY
Manufacturer: Microchip Technology Win Source Part Number: 136992-ATA6140-TBQY Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Current - Output Source/Sink: 170mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 33 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 136992-ATA6140-TBQY
Packaging: Reel - TR
Type: Automotive, Flasher
Mounting: SMD (SMT)
Current - Output Source/Sink: 170mA
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 8 V to 33 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Lighting, Ballast Controllers - ATA6140-TBQY - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
ATA6140-TBQY
PMIC - Lighting, Ballast Controllers ATA6140-TBQY
IC FLASHER CNTRL 16SO

IC FLASHER CNTRL 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number ATA6140-TBQY ATA6140-TBQY
Product Name PMIC - PMIC - Lighting, Ballast Controllers - ATA6140-TBQY PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Incandescent Beacon Alarm Relay - FB230A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details