Microchip Technology, Inc. RF Transceiver ICs - ATA5833-WNQW ATA5833-WNQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019956-ATA5833-WNQW Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 434MHz, 868MHz, 915MHz Memory Size: 24kB ROM Power - Output: 14.5dBm Sensitivity: -125dBm Data Rate (Max): 120kbps Current - Receiving: 9.8mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI GPIO: 2 Current - Transmitting: 9.4mA to 13.8mA Family Name: ATA5833-WNQW Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V, 2.4 V to 5.5 V Alternative Parts (Cross-Reference): TDA5252XT; TDA5250D2; TDA5255XUMA1; MAX7037EGL+; ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019956-ATA5833-WNQW Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 434MHz, 868MHz, 915MHz Memory Size: 24kB ROM Power - Output: 14.5dBm Sensitivity: -125dBm Data Rate (Max): 120kbps Current - Receiving: 9.8mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI GPIO: 2 Current - Transmitting: 9.4mA to 13.8mA Family Name: ATA5833-WNQW Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V, 2.4 V to 5.5 V Alternative Parts (Cross-Reference): TDA5252XT; TDA5250D2; TDA5255XUMA1; MAX7037EGL+; ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5833-WNQW - 1019956-ATA5833-WNQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5833-WNQW
1019956-ATA5833-WNQW
RF Transceiver ICs - ATA5833-WNQW 1019956-ATA5833-WNQW
Manufacturer: Microchip Technology Win Source Part Number: 1019956-ATA5833-WNQW Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 434MHz, 868MHz, 915MHz Memory Size: 24kB ROM Power - Output: 14.5dBm Sensitivity: -125dBm Data Rate (Max): 120kbps Current - Receiving: 9.8mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI GPIO: 2 Current - Transmitting: 9.4mA to 13.8mA Family Name: ATA5833-WNQW Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V, 2.4 V to 5.5 V Alternative Parts (Cross-Reference): TDA5252XT; TDA5250D2; TDA5255XUMA1; MAX7037EGL+; ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019956-ATA5833-WNQW
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 315MHz, 434MHz, 868MHz, 915MHz
Memory Size: 24kB ROM
Power - Output: 14.5dBm
Sensitivity: -125dBm
Data Rate (Max): 120kbps
Current - Receiving: 9.8mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
GPIO: 2
Current - Transmitting: 9.4mA to 13.8mA
Family Name: ATA5833-WNQW
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.9 V to 3.6 V, 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): TDA5252XT; TDA5250D2; TDA5255XUMA1; MAX7037EGL+;
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1019956-ATA5833-WNQW
Product Name RF Transceiver ICs - ATA5833-WNQW
RFID Product Transceiver
Interface SPI
Frequency 3.15E8 to 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details