ATA5831-WNQW -- RF TRANSCEIVER ICS
Microchip Technology, Inc.
RF Transceiver ICs
ATA5831-WNQW
Description
IC RF TXRX+MCU ISM<1GHZ>
Description
IC RF TXRX+MCU ISM<1GHZ>
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ATA5831-WNQW |
|
Product Name
|
RF Transceiver ICs |
|
Device Type
|
Transceiver; TxRx + MCU
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Interface
USB
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details