IC RF TxRx + MCU General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ATA5830-PNQW18-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Operating Frequency | 315 to 915 MHz |
| Data Rate | 80 kbps |
| Bias Current | 9.3 mA |