Microchip Technology, Inc. RF Transceiver ICs - ATA5824-PLQW ATA5824-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019953-ATA5824-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz, 868MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019953-ATA5824-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz, 868MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5824-PLQW - 1019953-ATA5824-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5824-PLQW
1019953-ATA5824-PLQW
RF Transceiver ICs - ATA5824-PLQW 1019953-ATA5824-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 1019953-ATA5824-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz, 868MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019953-ATA5824-PLQW
Packaging: Reel - TR
Type: TxRx Only
Frequency: 434MHz, 868MHz
Power - Output: 10dBm
Sensitivity: -116dBm
Data Rate (Max): 20kbps
Current - Receiving: 10.3mA to 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.5mA to 17.3mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1019953-ATA5824-PLQW
Product Name RF Transceiver ICs - ATA5824-PLQW
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details