Atmel Corporation RF Transceiver ICs - ATA5824-PLQW 80 ATA5824-PLQW 80

Description
Manufacturer: Microchip Technology Win Source Part Number: 122860-ATA5824-PLQW 80 Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz, 868MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 122860-ATA5824-PLQW 80 Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz, 868MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5824-PLQW 80 - 122860-ATA5824-PLQW 80 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5824-PLQW 80
122860-ATA5824-PLQW 80
RF Transceiver ICs - ATA5824-PLQW 80 122860-ATA5824-PLQW 80
Manufacturer: Microchip Technology Win Source Part Number: 122860-ATA5824-PLQW 80 Packaging: Reel - TR Type: TxRx Only Frequency: 434MHz, 868MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 122860-ATA5824-PLQW 80
Packaging: Reel - TR
Type: TxRx Only
Frequency: 434MHz, 868MHz
Power - Output: 10dBm
Sensitivity: -116dBm
Data Rate (Max): 20kbps
Current - Receiving: 10.3mA to 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.5mA to 17.3mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 122860-ATA5824-PLQW 80
Product Name RF Transceiver ICs - ATA5824-PLQW 80
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details