Microchip Technology, Inc. RF Transceiver ICs ATA5823-PLQW

Description
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5823-PLQW-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5823-PLQW-ND
RF Transceiver ICs ATA5823-PLQW-ND
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5823-PLQW-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 MHz
Data Rate 20 kbps
Bias Current 10.3 to 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

2/5 GHz CH1-13 Wi-Fi/LTE-5G coexBoost & Wi-Fi U-NII 1-3 bandBoost BAWplexer - QPQ4701 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Package Type Laminate
View Details
RF Transceiver ICs - BCM20715A1KUBXGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4682-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details
2 suppliers