Microchip Technology, Inc. RF Transceiver ICs ATA5812-PLQW 80

Description
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5812-PLQW80TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5812-PLQW80TR-ND
RF Transceiver ICs ATA5812-PLQW80TR-ND
IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 315MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5812-PLQW80TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 MHz
Bias Current 10.3 to 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGS13SN8E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 863-SI47961A0GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
2 suppliers
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details