Microchip Technology, Inc. RF Transceiver ICs - ATA5811-PLQW 80 ATA5811-PLQW 80

Description
Manufacturer: Microchip Technology Win Source Part Number: 769127-ATA5811-PLQW 80 Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Frequency: 433MHz, 868MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -116.5dBm Current - Receiving: 10.3mA ~ 10.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 8.5mA ~ 17.8mA Family Name: ATA5824 Categories: RF/IF and RFID Data Rate (Maximum): 20kBaud ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769127-ATA5811-PLQW 80 Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Frequency: 433MHz, 868MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -116.5dBm Current - Receiving: 10.3mA ~ 10.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 8.5mA ~ 17.8mA Family Name: ATA5824 Categories: RF/IF and RFID Data Rate (Maximum): 20kBaud ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5811-PLQW 80 - 769127-ATA5811-PLQW 80 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5811-PLQW 80
769127-ATA5811-PLQW 80
RF Transceiver ICs - ATA5811-PLQW 80 769127-ATA5811-PLQW 80
Manufacturer: Microchip Technology Win Source Part Number: 769127-ATA5811-PLQW 80 Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Frequency: 433MHz, 868MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -116.5dBm Current - Receiving: 10.3mA ~ 10.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 8.5mA ~ 17.8mA Family Name: ATA5824 Categories: RF/IF and RFID Data Rate (Maximum): 20kBaud ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769127-ATA5811-PLQW 80
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Frequency: 433MHz, 868MHz
Operating Supply Voltage: 2.4 V ~ 3.6 V
Power - Output: 10dBm
Sensitivity: -116.5dBm
Current - Receiving: 10.3mA ~ 10.5mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 8.5mA ~ 17.8mA
Family Name: ATA5824
Categories: RF/IF and RFID
Data Rate (Maximum): 20kBaud
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 769127-ATA5811-PLQW 80
Product Name RF Transceiver ICs - ATA5811-PLQW 80
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details