Microchip Technology, Inc. RF Receivers ATA5780N-PNQW

Description
- RF Receiver UHF, ASK, FSK 315MHz, 433MHz, 868MHz, 915MHz -121dBm 20kbps PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver UHF, ASK, FSK 315MHz, 433MHz, 868MHz, 915MHz -121dBm 20kbps PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5780N-PNQW-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
ATA5780N-PNQW-ND
RF Receivers ATA5780N-PNQW-ND
- RF Receiver UHF, ASK, FSK 315MHz, 433MHz, 868MHz, 915MHz -121dBm 20kbps PCB, Surface Mount 32-QFN (5x5)

- RF Receiver UHF, ASK, FSK 315MHz, 433MHz, 868MHz, 915MHz -121dBm 20kbps PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5780N-PNQW-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 315 to 915 MHz
Data Rate 20 kbps
Bias Current 9.3 mA
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS155LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-1354-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - AM26C31IDG4 - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details