Microchip Technology, Inc. RF Receivers ATA5724P3C-TKQY

Description
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5724P3C-TKQYTR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5724P3C-TKQYTR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 433 MHz
Data Rate 10 kbps
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details