Microchip Technology, Inc. RF Receivers ATA5722C-PLQW

Description
- RF Receiver ASK, FSK 433MHz PCB, Surface Mount 48-QFN (7x7)
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 433MHz PCB, Surface Mount 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5722C-PLQWTR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, FSK 433MHz PCB, Surface Mount 48-QFN (7x7)

- RF Receiver ASK, FSK 433MHz PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5722C-PLQWTR-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9161-LACA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
RF Receivers - SI4762-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details