Microchip Technology, Inc. RF and Wireless - RFID, RF Access, Monitoring ICs ATA5702F1000M-WDQW

Description
IC PASS ENTRY 32VQFN
Datasheet
Description
IC PASS ENTRY 32VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ATA5702F1000M-WDQW
RF and Wireless - RFID, RF Access, Monitoring ICs ATA5702F1000M-WDQW
IC PASS ENTRY 32VQFN

IC PASS ENTRY 32VQFN

Supplier's Site
RFID, RF Access, Monitoring ICs - ATA5702F1000M-WDQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5702F1000M-WDQW
RFID, RF Access, Monitoring ICs ATA5702F1000M-WDQW
Passive Entry/Start IC SPI

Passive Entry/Start IC SPI

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA5702F1000M-WDQW - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA5702F1000M-WDQW
RFID, RF Access, Monitoring ICs ATA5702F1000M-WDQW
IC PASS ENTRY 32VQFN

IC PASS ENTRY 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ATA5702F1000M-WDQW ATA5702F1000M-WDQW ATA5702F1000M-WDQW
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYWUSB6935-48LFXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 863-SI47907A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details