Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5577M2330C-DBN

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.6V Die
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.6V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5577M2330C-DBN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5577M2330C-DBN
RFID, RF Access, Monitoring ICs ATA5577M2330C-DBN
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.6V Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785, ISO 15693 3.6V Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ATA5577M2330C-DBN
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Switches - AS213-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers