Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5577M2330-DBN

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5577M2330-DBN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5577M2330-DBN
RFID, RF Access, Monitoring ICs ATA5577M2330-DBN
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ATA5577M2330-DBN
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details