Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5577M1330-DDT

Description
IC RFID TRANSP 100-150KHZ WAFER
Datasheet
Description
IC RFID TRANSP 100-150KHZ WAFER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5577M1330-DDT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA5577M1330-DDT
RFID, RF Access, Monitoring ICs ATA5577M1330-DDT
IC RFID TRANSP 100-150KHZ WAFER

IC RFID TRANSP 100-150KHZ WAFER

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ATA5577M1330-DDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5577M1330-DDT
RFID, RF Access, Monitoring ICs ATA5577M1330-DDT
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA5577M1330-DDT ATA5577M1330-DDT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 3.6V Other; 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47921A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details