Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5577M1330-DBB

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5577M1330-DBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5577M1330-DBB
RFID, RF Access, Monitoring ICs ATA5577M1330-DBB
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA5577M1330-DBB - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA5577M1330-DBB
RFID, RF Access, Monitoring ICs ATA5577M1330-DBB
IC RFID TRANSP 100-150KHZ WAFER

IC RFID TRANSP 100-150KHZ WAFER

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA5577M1330-DBB ATA5577M1330-DBB
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Features RoHS
Supply Voltage Other; 3.6V Other; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4768-A41-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details