Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5577M1250-DDT

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5577M1250-DDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5577M1250-DDT
RFID, RF Access, Monitoring ICs ATA5577M1250-DDT
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ATA5577M1250-DDT
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Telecom - 336-SI32192-A-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details