Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5575M1330-DDB

Description
RFID Transponder IC 100kHz ~ 150kHz Die
Description
RFID Transponder IC 100kHz ~ 150kHz Die
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA5575M1330-DDB is a contactless read/write identification IC designed for RFID applications operating in the 100 kHz to 150 kHz frequency range. It features a 128-bit EEPROM user memory, allowing for byte-wise read and write operations, and includes a unique data format for communication. The IC utilizes load modulation for uplink data transmission and is optimized for maximum read range, although the write range is limited. This device is equipped with an on-chip trimmed antenna capacitor and supports various configurations, including direct access mode and one-time programmable (OTP) functionality. The chip is designed for access control applications and includes built-in options for high Q-antenna tolerance. The ATA5575M1330-DDB is delivered as a die on a sawn wafer with a thickness of 150 µm, making it suitable for integration into various RFID systems.

Datasheet Summary
Powered by GS/AI

The ATA5575M1330-DDB is a contactless read/write identification IC designed for RFID applications operating in the 100 kHz to 150 kHz frequency range. It features a 128-bit EEPROM user memory, allowing for byte-wise read and write operations, and includes a unique data format for communication. The IC utilizes load modulation for uplink data transmission and is optimized for maximum read range, although the write range is limited. This device is equipped with an on-chip trimmed antenna capacitor and supports various configurations, including direct access mode and one-time programmable (OTP) functionality. The chip is designed for access control applications and includes built-in options for high Q-antenna tolerance. The ATA5575M1330-DDB is delivered as a die on a sawn wafer with a thickness of 150 µm, making it suitable for integration into various RFID systems.

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5575M1330-DDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5575M1330-DDB
RFID, RF Access, Monitoring ICs ATA5575M1330-DDB
RFID Transponder IC 100kHz ~ 150kHz Die

RFID Transponder IC 100kHz ~ 150kHz Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ATA5575M1330-DDB
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF7002-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
Telecom - 336-1096-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details