Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA557001C-DDB

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA557001C-DDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA557001C-DDB
RFID, RF Access, Monitoring ICs ATA557001C-DDB
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA557001C-DDB - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA557001C-DDB
RFID, RF Access, Monitoring ICs ATA557001C-DDB
IC RFID TRANSP 100-150KHZ DIE

IC RFID TRANSP 100-150KHZ DIE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA557001C-DDB ATA557001C-DDB
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details