Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA556714N-DDT

Description
IC RFID TRANSP 100-150KHZ
Datasheet
Description
IC RFID TRANSP 100-150KHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA556714N-DDT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA556714N-DDT
RFID, RF Access, Monitoring ICs ATA556714N-DDT
IC RFID TRANSP 100-150KHZ

IC RFID TRANSP 100-150KHZ

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ATA556714N-DDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA556714N-DDT
RFID, RF Access, Monitoring ICs ATA556714N-DDT
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA556714N-DDT ATA556714N-DDT
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS808AFK/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI3211-E-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details