Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA556711-TASY

Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 4.2V ~ 4.8V 8-SOIC (0.154", 3.90mm Width)
Datasheet
Description
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 4.2V ~ 4.8V 8-SOIC (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA556711-TASY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA556711-TASY
RFID, RF Access, Monitoring ICs ATA556711-TASY
RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 4.2V ~ 4.8V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 4.2V ~ 4.8V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA556711-TASY - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA556711-TASY
RFID, RF Access, Monitoring ICs ATA556711-TASY
IC RFID TRANSP 100-150KHZ 8SO

IC RFID TRANSP 100-150KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA556711-TASY ATA556711-TASY
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Features RoHS
Supply Voltage Other; 4.2V ~ 4.8V Other; 4.2V ~ 4.8V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-QIAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI32177-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details