Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA555812-DDB

Description
RFID Transponder IC 100kHz ~ 250kHz ISO 11785 Die
Datasheet
Description
RFID Transponder IC 100kHz ~ 250kHz ISO 11785 Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA555812-DDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA555812-DDB
RFID, RF Access, Monitoring ICs ATA555812-DDB
RFID Transponder IC 100kHz ~ 250kHz ISO 11785 Die

RFID Transponder IC 100kHz ~ 250kHz ISO 11785 Die

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA555812-DDB - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA555812-DDB
RFID, RF Access, Monitoring ICs ATA555812-DDB
IC RFID TRANSP 100-250KHZ MODULE

IC RFID TRANSP 100-250KHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA555812-DDB ATA555812-DDB
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 32R1615DR-8PT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4703-D30-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details