ATA555811C-DDB -- RFID, RF ACCESS, MONITORING ICS
Microchip Technology, Inc.
RFID, RF Access, Monitoring ICs
ATA555811C-DDB
Description
IC IDIC 1KBIT R/W DIE
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
Description
IC IDIC 1KBIT R/W DIE
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
ATA555811C-DDB |
ATA555811C-DDB |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
RFID, RF Access, Monitoring ICs |
|
Device Type
|
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details