Atmel Corporation RFID, RF Access, Monitoring ICs ATA555711-TASY

Description
RFID Transponder IC 125kHz ISO 11784, ISO 11785 8-SOIC (0.154", 3.90mm Width)
Description
RFID Transponder IC 125kHz ISO 11784, ISO 11785 8-SOIC (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA555711-TASY is a contactless read/write identification integrated circuit (IC) designed for RFID applications operating in the 125 kHz frequency range. It features a 330-bit EEPROM memory, which is organized into 10 blocks, allowing for block-wise read and write operations. The IC supports various modulation and coding schemes, including FSK, PSK, Manchester, Biphase, and NRZ, and offers configurable data rates from RF/2 to RF/128. This IC is compatible with ISO/IEC 11784/785 standards and includes a password protection feature to prevent unauthorized access. It also supports multiple operational modes, such as Answer-On-Request (AOR) and direct access mode. The device is designed to operate with a single coil that serves both as a power supply and a communication interface, making it suitable for applications in access control and monitoring systems. The ATA555711-TASY is available in an 8-SOIC package, which is lead-free.

Datasheet Summary
Powered by GS/AI

The ATA555711-TASY is a contactless read/write identification integrated circuit (IC) designed for RFID applications operating in the 125 kHz frequency range. It features a 330-bit EEPROM memory, which is organized into 10 blocks, allowing for block-wise read and write operations. The IC supports various modulation and coding schemes, including FSK, PSK, Manchester, Biphase, and NRZ, and offers configurable data rates from RF/2 to RF/128. This IC is compatible with ISO/IEC 11784/785 standards and includes a password protection feature to prevent unauthorized access. It also supports multiple operational modes, such as Answer-On-Request (AOR) and direct access mode. The device is designed to operate with a single coil that serves both as a power supply and a communication interface, making it suitable for applications in access control and monitoring systems. The ATA555711-TASY is available in an 8-SOIC package, which is lead-free.

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA555711-TASY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA555711-TASY
RFID, RF Access, Monitoring ICs ATA555711-TASY
RFID Transponder IC 125kHz ISO 11784, ISO 11785 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 125kHz ISO 11784, ISO 11785 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ATA555711-TASY
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers