Microchip Technology, Inc. RF Transceiver ICs ATA5429-PLSW

Description
IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5429-PLSW-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5429-PLSW-ND
RF Transceiver ICs ATA5429-PLSW-ND
IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5429-PLSW-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 915 MHz
Bias Current 10.3 to 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RI-TRP-DR2B 32mm Glass Transponder Multipage - RI-TRP-DR2B-40 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
3 suppliers
RF Transceiver ICs - 4823-NRF52832-QFAB-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4749-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 24 mA
View Details