Microchip Technology, Inc. RF Transceiver ICs ATA5429-PLQW

Description
IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5429-PLQWCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5429-PLQWCT-ND
RF Transceiver ICs ATA5429-PLQWCT-ND
IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATA5429-PLQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5429-PLQWTR-ND
RF Transceiver ICs ATA5429-PLQWTR-ND
IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 915MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5429-PLQWCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 915 MHz
Bias Current 10.3 to 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4730-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
2 suppliers