Microchip Technology, Inc. RF Transceiver ICs ATA5428C-PLQW

Description
IC RF TxRx Only General ISM < 1GHz 433MHz, 868MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 433MHz, 868MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5428C-PLQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA5428C-PLQWTR-ND
RF Transceiver ICs ATA5428C-PLQWTR-ND
IC RF TxRx Only General ISM < 1GHz 433MHz, 868MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 433MHz, 868MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA5428C-PLQWTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 433 to 868 MHz
Data Rate 20 kbps
Bias Current 10.3 to 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32178-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details