TPMS IC 125kHz 2V ~ 3.8V 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC TPMS 125KHZ 8TSSOP
IC TPMS 125KHZ 8TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ATA5283P-6AQJ | ATA5283P-6AQJ | ATA5283P-6AQJ |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | TPMS | |
| Features | RoHS | ||
| Supply Voltage | Other; 2V ~ 3.8V | Other; 2V ~ 3.8V |