Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5283P-6APJ 71

Description
IC TPMS 125KHZ 8TSSOP
Datasheet
Description
IC TPMS 125KHZ 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5283P-6APJ 71 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA5283P-6APJ 71
RFID, RF Access, Monitoring ICs ATA5283P-6APJ 71
IC TPMS 125KHZ 8TSSOP

IC TPMS 125KHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ATA5283P-6APJ 71
Product Name RFID, RF Access, Monitoring ICs
Device Type TPMS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4730-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
2 suppliers