IC PASS ENTRY 125KHZ 48VQFN
Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad
IC PASS ENTRY 125KHZ 48VQFN
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ATA5279C-WGQW | ATA5279C-WGQW | ATA5279C-WGQW |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Passive Entry/Start | Receiver | |
| Supply Voltage | Other; 4.1V ~ 4.8V | Other; 4.1V ~ 4.8V | |
| Operating Temperature | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) |
| Package Type | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |