Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046725-ATA5276MPGPW
Packaging: Tape and Reel
Type: Integrated Circuit (IC)
Length: 5 mm
Mounting: SMD (SMT)
Frequency: 125 kHz
Data Rate: 4 kbps
Number of Pins: 20
Categories: OEM Parts(A-B)
Case / Package: VQFN
Operating Supply Current: 10 mA
Alternative Parts (Cross-Reference): ATA5276MPGPW19ATA527
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 24 V
Min Supply Voltage: 8 V
Nominal Supply Current: 10 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046725-ATA5276MPGPW19 |
| Product Name | OEM Parts - OEM Parts (A - B) - ATA5276MPGPW19 |