Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960952-ATA5276M-PGQW
Type: Integrated Circuit (IC)
Mounting: SMD (SMT)
Number of Pins: 20
Categories: OEM Parts(A-B)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960952-ATA5276M-PGQW |
| Product Name | OEM Parts - OEM Parts (A - B) - ATA5276M-PGQW |