Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RFID CHIPS
MICROCHIP TECHNOLOGY, INC.
ATA5276M-PGPW 19 -- RFID, RF ACCESS, MONITORING ICS
Microchip Technology, Inc.
RFID, RF Access, Monitoring ICs
ATA5276M-PGPW 19
Description
TPMS IC 100kHz ~ 150kHz 8V ~ 24V 20-VQFN Exposed Pad
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TPMS IC 100kHz ~ 150kHz 8V ~ 24V 20-VQFN Exposed Pad
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
ATA5276M-PGPW19TR-ND
RFID, RF Access, Monitoring ICs
ATA5276M-PGPW19TR-ND
TPMS IC 100kHz ~ 150kHz 8V ~ 24V 20-VQFN Exposed Pad
TPMS IC 100kHz ~ 150kHz 8V ~ 24V 20-VQFN Exposed Pad
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RFID Chips
Product Number
ATA5276M-PGPW19TR-ND
Product Name
RFID, RF Access, Monitoring ICs
Frequency
100000 to 150000 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
EMI / RFI Components - M2022-ALC
M2022-ALC
View Details
GAO Tek, Inc.
Passive UHF RFID Single Chip Tag
136006
View Details
ams
RF/IF and RFID
AS3910-BQFT-100
Specs
Frequency
1.36E7 Hz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
LEGIC Identsystems
LEGIC Smartcard ICs for DESFire MIFARE
ATC256-MV410
Specs
Memory
1792 bits
Reading Speed
26.48 kbps
Detection Range
70.00 cm (27.56 inch)
View Details