Microchip Technology, Inc. RFID, RF Access, Monitoring ICs ATA5275-PGPI

Description
TPMS IC 125kHz 8V ~ 24V 20-VQFN Exposed Pad
Datasheet
Description
TPMS IC 125kHz 8V ~ 24V 20-VQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5275-PGPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5275-PGPI
RFID, RF Access, Monitoring ICs ATA5275-PGPI
TPMS IC 125kHz 8V ~ 24V 20-VQFN Exposed Pad

TPMS IC 125kHz 8V ~ 24V 20-VQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA5275-PGPI - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ATA5275-PGPI
RFID, RF Access, Monitoring ICs ATA5275-PGPI
IC TPMS 125KHZ 20QFN

IC TPMS 125KHZ 20QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA5275-PGPI ATA5275-PGPI
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver TPMS
Features RoHS
Supply Voltage Other; 8V ~ 24V Other; 8V ~ 24V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32FM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - SI32286-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details