Manufacturer: Atmel
Win Source Part Number: 136991-ATA5021-TAQY 44
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Packaging: Reel(TR)
Type: Watchdog Circuit
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 136991-ATA5021-TAQY 44 |
| Product Name | Integrated Circuits(ICs) |